54.9 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
RESISTOR, METAL FILM, 54.9KOHM, 400mW, 1%, FULL REEL; Resistance:54.9kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PPC54.9KYTR-ND | 94C5163 |
| Product Name | Through Hole Resistors | Resistor, Metal Film, 54.9Kohm, 400Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |