Vishay Precision Group Through Hole Resistors SFR2500005369FR500

Description
53.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
53.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC53.6YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC53.6YCT-ND
Through Hole Resistors PPC53.6YCT-ND
53.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

53.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC53.6YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC53.6YTR-ND
Through Hole Resistors PPC53.6YTR-ND
53.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

53.6 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 53.6 Ohm, 400Mw, 1%; Resistance Vishay - 94C5160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 53.6 Ohm, 400Mw, 1%; Resistance Vishay
94C5160
Resistor, Metal Film, 53.6 Ohm, 400Mw, 1%; Resistance Vishay 94C5160
RESISTOR, METAL FILM, 53.6 OHM, 400mW, 1%; Resistance:53.6ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 53.6 OHM, 400mW, 1%; Resistance:53.6ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC53.6YCT-ND 94C5160
Product Name Through Hole Resistors Resistor, Metal Film, 53.6 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details