Vishay Precision Group Through Hole Resistors SFR2500005360FR500

Description
536 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
536 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC536YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC536YTR-ND
Through Hole Resistors PPC536YTR-ND
536 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

536 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC536YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC536YCT-ND
Through Hole Resistors PPC536YCT-ND
536 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

536 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 536 Ohm, 400Mw, 1%; Resistance Vishay - 94C5162 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 536 Ohm, 400Mw, 1%; Resistance Vishay
94C5162
Metal Film Resistor, 536 Ohm, 400Mw, 1%; Resistance Vishay 94C5162
METAL FILM RESISTOR, 536 OHM, 400mW, 1%; Resistance:536ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 536 OHM, 400mW, 1%; Resistance:536ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC536YTR-ND 94C5162
Product Name Through Hole Resistors Metal Film Resistor, 536 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers