Vishay Precision Group Through Hole Resistors SFR2500005232FR500

Description
52.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC52.3KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC52.3KYTR-ND
Through Hole Resistors BC52.3KYTR-ND
52.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

52.3 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 52.3Kohm, 400Mw, 1%; Resistance Vishay - 94C5155 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 52.3Kohm, 400Mw, 1%; Resistance Vishay
94C5155
Metal Film Resistor, 52.3Kohm, 400Mw, 1%; Resistance Vishay 94C5155
METAL FILM RESISTOR, 52.3KOHM, 400mW, 1%; Resistance:52.3kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 52.3KOHM, 400mW, 1%; Resistance:52.3kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC52.3KYTR-ND 94C5155
Product Name Through Hole Resistors Metal Film Resistor, 52.3Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers