Vishay Precision Group Through Hole Resistors SFR2500005113FR500

Description
511 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC511KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC511KYTR-ND
Through Hole Resistors PPC511KYTR-ND
511 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

511 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 511Kohm, 400Mw, 1%; Resistance Vishay - 94C5153 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511Kohm, 400Mw, 1%; Resistance Vishay
94C5153
Metal Film Resistor, 511Kohm, 400Mw, 1%; Resistance Vishay 94C5153
METAL FILM RESISTOR, 511KOHM, 400mW, 1%; Resistance:511kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 511KOHM, 400mW, 1%; Resistance:511kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC511KYTR-ND 94C5153
Product Name Through Hole Resistors Metal Film Resistor, 511Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details