Vishay Precision Group Through Hole Resistors SFR2500005110FR500

Description
511 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500005110FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005110FR500CT-ND
Through Hole Resistors 56-SFR2500005110FR500CT-ND
511 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

511 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500005110FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005110FR500TR-ND
Through Hole Resistors 56-SFR2500005110FR500TR-ND
511 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

511 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 511 Ohm, 400Mw, 1%; No. Of Pins Vishay - 84R1852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 511 Ohm, 400Mw, 1%; No. Of Pins Vishay
84R1852
Resistor, Metal Film, 511 Ohm, 400Mw, 1%; No. Of Pins Vishay 84R1852
RESISTOR, METAL FILM, 511 OHM, 400mW, 1%; No. of Pins:2; Power Rating:400mW; Resistance:511ohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Series:SFR25; Temperature Coefficient:± 100ppm/K; Voltage Rating:250V RoHS Compliant: Yes

RESISTOR, METAL FILM, 511 OHM, 400mW, 1%; No. of Pins:2; Power Rating:400mW; Resistance:511ohm; Resistance Tolerance:± 1%; Resistor Element Material:Metal Film; Series:SFR25; Temperature Coefficient:± 100ppm/K; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 511 Ohm, 400Mw, 1%; Resistance Vishay - 94C5154 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511 Ohm, 400Mw, 1%; Resistance Vishay
94C5154
Metal Film Resistor, 511 Ohm, 400Mw, 1%; Resistance Vishay 94C5154
METAL FILM RESISTOR, 511 OHM, 400mW, 1%; Resistance:511ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 511 OHM, 400mW, 1%; Resistance:511ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500005110FR500CT-ND 84R1852 94C5154
Product Name Through Hole Resistors Resistor, Metal Film, 511 Ohm, 400Mw, 1%; No. Of Pins Vishay Metal Film Resistor, 511 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details