RES 510K OHM 0.4W 1% AXIAL
510 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
RES 510K OHM 0.4W 1% AXIAL Product overview: SFR2500005103FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005103FR50
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR2500005103FR500CT-ND | 53-SFR2500005103FR500 |
| Product Name | Through Hole Resistors | 0.4W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | Metal Film |
| Mounting / Packaging | Axial Leads; Axial | Axial |
| Tolerance | 1 +/- % |