Vishay Intertechnology, Inc. Through Hole Resistors SFR2500005100FR500

Description
510 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500005100FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005100FR500TR-ND
Through Hole Resistors 56-SFR2500005100FR500TR-ND
510 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

510 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500005100FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500005100FR500CT-ND
Through Hole Resistors 56-SFR2500005100FR500CT-ND
510 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

510 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
510 OHM 0.4W Resistor - 53-SFR2500005100FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
510 OHM 0.4W Resistor
53-SFR2500005100FR500
510 OHM 0.4W Resistor 53-SFR2500005100FR500
RES 510 OHM 0.4W 1% AXIAL Product overview: SFR2500005100FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005100FR50 0 can be used for catalog matching and distributor lookup.

RES 510 OHM 0.4W 1% AXIAL Product overview: SFR2500005100FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500005100FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-SFR2500005100FR500TR-ND 53-SFR2500005100FR500
Product Name Through Hole Resistors 510 OHM 0.4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details