Vishay Precision Group Through Hole Resistors SFR2500004990FR500

Description
499 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500004990FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004990FR500TR-ND
Through Hole Resistors 56-SFR2500004990FR500TR-ND
499 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

499 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500004990FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004990FR500CT-ND
Through Hole Resistors 56-SFR2500004990FR500CT-ND
499 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

499 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Vishay - 94C5141 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Vishay
94C5141
Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Vishay 94C5141
METAL FILM RESISTOR, 499 OHM, 400mW, 1%; Resistance:499ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 400mW, 1%; Resistance:499ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 499 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1847 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1847
Metal Film Resistor, 499 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1847
METAL FILM RESISTOR, 499 OHM, 400mW, 1%, FULL REEL; Resistance:499ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 400mW, 1%, FULL REEL; Resistance:499ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500004990FR500TR-ND 94C5141
Product Name Through Hole Resistors Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers