Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004879FR500

Description
48.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC48.7YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC48.7YTR-ND
Through Hole Resistors BC48.7YTR-ND
48.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

48.7 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 48.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 48.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5136
Resistor, Metal Film, 48.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5136
RESISTOR, METAL FILM, 48.7 OHM, 400mW, 1%, FULL REEL; Resistance:48.7ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 48.7 OHM, 400mW, 1%, FULL REEL; Resistance:48.7ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC48.7YTR-ND 94C5136
Product Name Through Hole Resistors Resistor, Metal Film, 48.7 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details