Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004872FR500

Description
48.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
48.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC48.7KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC48.7KYTR-ND
Through Hole Resistors BC48.7KYTR-ND
48.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

48.7 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 48.7Kohm, 400Mw, 1%; Resistance Vishay - 94C5135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 48.7Kohm, 400Mw, 1%; Resistance Vishay
94C5135
Resistor, Metal Film, 48.7Kohm, 400Mw, 1%; Resistance Vishay 94C5135
RESISTOR, METAL FILM, 48.7KOHM, 400mW, 1%; Resistance:48.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 48.7KOHM, 400mW, 1%; Resistance:48.7kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC48.7KYTR-ND 94C5135
Product Name Through Hole Resistors Resistor, Metal Film, 48.7Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details