4.87 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
4.87 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
RES 4.87K OHM 0.4W 1% AXIAL Product overview: SFR2500004871FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004871FR50
RESISTOR, METAL FILM, 4.87KOHM, 400mW, 1%, FULL REEL; Resistance:4.87kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PPC4.87KYTR-ND | 53-SFR2500004871FR500 | 94C5102 |
| Product Name | Through Hole Resistors | 0.4W Resistor | Resistor, Metal Film, 4.87Kohm, 400Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |