Vishay Precision Group Through Hole Resistors SFR2500004708JA500

Description
4.7 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4855CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4855CT-ND
Through Hole Resistors BC4855CT-ND
4.7 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

4.7 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4855TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4855TB-ND
Through Hole Resistors BC4855TB-ND
4.7 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

4.7 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 4.7 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9675 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 4.7 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9675
Through Hole Metal Film Resistor, Sfr125 Series, 4.7 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9675
Through Hole Metal Film Resistor, SFR125 Series, 4.7 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 4.7 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4855CT-ND 97K9675
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 4.7 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details