Vishay Precision Group Through Hole Resistors SFR2500004704JA500

Description
4.7 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4378CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4378CT-ND
Through Hole Resistors BC4378CT-ND
4.7 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

4.7 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4378TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4378TB-ND
Through Hole Resistors BC4378TB-ND
4.7 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

4.7 MOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 4.7 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9674 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 4.7 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9674
Through Hole Metal Film Resistor, Sfr125 Series, 4.7 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9674
Through Hole Metal Film Resistor, SFR125 Series, 4.7 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 4.7 Mohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4378CT-ND 97K9674
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 4.7 Mohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers