Vishay Precision Group Through Hole Resistors SFR2500004702JA500

Description
Vishay SFR2500004702JA500 Resistor
Request a Quote Datasheet
Description
Vishay SFR2500004702JA500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1651126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1651126
Through Hole Resistors 1651126
Vishay SFR2500004702JA500 Resistor

Vishay SFR2500004702JA500 Resistor

Supplier's Site
Through-Hole 47 kohm 250 V 400 mW Resistor - 53-SFR2500004702JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 47 kohm 250 V 400 mW Resistor
53-SFR2500004702JA500
Through-Hole 47 kohm 250 V 400 mW Resistor 53-SFR2500004702JA500
VISHAY SFR2500004702JA500 Through Hole Resistor, 47 kohm, 250 V, Axial Leaded, 400 mW, 5%, SFR125 Series Product overview: SFR2500004702JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47 kohm, 250 V, 400 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 47 kohm, 250 V, 400 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004702JA50 0 can be used for catalog matching and distributor lookup.

VISHAY SFR2500004702JA500 Through Hole Resistor, 47 kohm, 250 V, Axial Leaded, 400 mW, 5%, SFR125 Series Product overview: SFR2500004702JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47 kohm, 250 V, 400 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 47 kohm, 250 V, 400 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004702JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4376CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4376CT-ND
Through Hole Resistors BC4376CT-ND
47 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

47 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4376TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4376TB-ND
Through Hole Resistors BC4376TB-ND
47 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

47 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 47 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9676 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 47 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9676
Through Hole Metal Film Resistor, Sfr125 Series, 47 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9676
Through Hole Metal Film Resistor, SFR125 Series, 47 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 47 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1651126 53-SFR2500004702JA500 BC4376CT-ND 97K9676
Product Name Through Hole Resistors Through-Hole 47 kohm 250 V 400 mW Resistor Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 47 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole; 0207 Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 47000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details