Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004702FR500

Description
47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500004702FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004702FR500TR-ND
Through Hole Resistors 56-SFR2500004702FR500TR-ND
47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500004702FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004702FR500CT-ND
Through Hole Resistors 56-SFR2500004702FR500CT-ND
47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

47 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.4W Resistor - 53-SFR2500004702FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 47K OHM 0.4W 1% AXIAL Product overview: SFR2500004702FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004702FR50 0 can be used for catalog matching and distributor lookup.

RES 47K OHM 0.4W 1% AXIAL Product overview: SFR2500004702FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004702FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47Kohm, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 33AK3663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47Kohm, 0.4W, Axial, Metal Film Rohs Compliant Vishay
33AK3663
Res, 47Kohm, 0.4W, Axial, Metal Film Rohs Compliant Vishay 33AK3663
RES, 47KOHM, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 47KOHM, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500004702FR500TR-ND 53-SFR2500004702FR500 33AK3663
Product Name Through Hole Resistors 0.4W Resistor Res, 47Kohm, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details