Vishay Precision Group Through Hole Resistors SFR2500004700JA500

Description
470 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4372CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4372CT-ND
Through Hole Resistors BC4372CT-ND
470 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

470 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4372TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4372TB-ND
Through Hole Resistors BC4372TB-ND
470 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

470 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 470Ohm 0.4W Resistor - 53-SFR2500004700JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 470Ohm 0.4W Resistor
53-SFR2500004700JA500
Through-Hole 470Ohm 0.4W Resistor 53-SFR2500004700JA500
SFR25 FIXED RESISTOR Axial Through Hole Resistor ±5% ±100ppm/C 470Ohm 0.4W Product overview: SFR2500004700JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 470Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 470Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004700JA50 0 can be used for catalog matching and distributor lookup.

SFR25 FIXED RESISTOR Axial Through Hole Resistor ±5% ±100ppm/C 470Ohm 0.4W Product overview: SFR2500004700JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 470Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 470Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004700JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 470 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9679 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 470 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9679
Through Hole Metal Film Resistor, Sfr125 Series, 470 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9679
Through Hole Metal Film Resistor, SFR125 Series, 470 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 470 ohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4372CT-ND 53-SFR2500004700JA500 97K9679
Product Name Through Hole Resistors Through-Hole 470Ohm 0.4W Resistor Through Hole Metal Film Resistor, Sfr125 Series, 470 Ohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers