Vishay Precision Group Through Hole Resistors SFR2500004642FR500

Description
46.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
46.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC46.4KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC46.4KYTR-ND
Through Hole Resistors PPC46.4KYTR-ND
46.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

46.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 46.4Kohm, 400Mw, 1%; Resistance Vishay - 94C5127 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 46.4Kohm, 400Mw, 1%; Resistance Vishay
94C5127
Metal Film Resistor, 46.4Kohm, 400Mw, 1%; Resistance Vishay 94C5127
METAL FILM RESISTOR, 46.4KOHM, 400mW, 1%; Resistance:46.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 46.4KOHM, 400mW, 1%; Resistance:46.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 46.4Kohm, 400Mw 1%; Resistance Vishay - 84R1843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 46.4Kohm, 400Mw 1%; Resistance Vishay
84R1843
Resistor, Metal Film, 46.4Kohm, 400Mw 1%; Resistance Vishay 84R1843
RESISTOR, METAL FILM, 46.4KOHM, 400mW 1%; Resistance:46.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 46.4KOHM, 400mW 1%; Resistance:46.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC46.4KYTR-ND 94C5127
Product Name Through Hole Resistors Metal Film Resistor, 46.4Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details