Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004422FR500

Description
44.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC44.2KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC44.2KYTR-ND
Through Hole Resistors BC44.2KYTR-ND
44.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

44.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 44.2Kohm, 400Mw, 1%; Resistance Vishay - 94C5119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 44.2Kohm, 400Mw, 1%; Resistance Vishay
94C5119
Resistor, Metal Film, 44.2Kohm, 400Mw, 1%; Resistance Vishay 94C5119
RESISTOR, METAL FILM, 44.2KOHM, 400mW, 1%; Resistance:44.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 44.2KOHM, 400mW, 1%; Resistance:44.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC44.2KYTR-ND 94C5119
Product Name Through Hole Resistors Resistor, Metal Film, 44.2Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers