Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004322FR500

Description
43.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
43.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC43.2KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC43.2KYTR-ND
Through Hole Resistors PPC43.2KYTR-ND
43.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

43.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 43.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 43.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5114
Resistor, Metal Film, 43.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5114
RESISTOR, METAL FILM, 43.2KOHM, 400mW, 1%, FULL REEL; Resistance:43.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 43.2KOHM, 400mW, 1%, FULL REEL; Resistance:43.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC43.2KYTR-ND 94C5114
Product Name Through Hole Resistors Resistor, Metal Film, 43.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details