Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004321FR500

Description
4.32 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500004321FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004321FR500TR-ND
Through Hole Resistors 56-SFR2500004321FR500TR-ND
4.32 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

4.32 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500004321FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004321FR500CT-ND
Through Hole Resistors 56-SFR2500004321FR500CT-ND
4.32 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

4.32 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.32Kohm, 400Mw, 1%; Resistance Vishay - 94C5097 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.32Kohm, 400Mw, 1%; Resistance Vishay
94C5097
Metal Film Resistor, 4.32Kohm, 400Mw, 1%; Resistance Vishay 94C5097
METAL FILM RESISTOR, 4.32KOHM, 400mW, 1%; Resistance:4.32kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.32KOHM, 400mW, 1%; Resistance:4.32kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 4.32Kohm, 400Mw 1%, Full Reel; Resistance Vishay - 84R1842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.32Kohm, 400Mw 1%, Full Reel; Resistance Vishay
84R1842
Resistor, Metal Film, 4.32Kohm, 400Mw 1%, Full Reel; Resistance Vishay 84R1842
RESISTOR, METAL FILM, 4.32KOHM, 400mW 1%, FULL REEL; Resistance:4.32kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 4.32KOHM, 400mW 1%, FULL REEL; Resistance:4.32kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR2500004321FR500TR-ND 94C5097
Product Name Through Hole Resistors Metal Film Resistor, 4.32Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers