Vishay Precision Group 0.4W 250V Resistor SFR2500004300FR500

Description
430R 1% 0.4W Metal Film Resistor, Axial, 250V Product overview: SFR2500004300FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004300FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
430R 1% 0.4W Metal Film Resistor, Axial, 250V Product overview: SFR2500004300FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004300FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 250V Resistor - 53-SFR2500004300FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 250V Resistor
53-SFR2500004300FR500
0.4W 250V Resistor 53-SFR2500004300FR500
430R 1% 0.4W Metal Film Resistor, Axial, 250V Product overview: SFR2500004300FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004300FR50 0 can be used for catalog matching and distributor lookup.

430R 1% 0.4W Metal Film Resistor, Axial, 250V Product overview: SFR2500004300FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004300FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500004300FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004300FR500CT-ND
Through Hole Resistors 56-SFR2500004300FR500CT-ND
430 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

430 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500004300FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500004300FR500TR-ND
Through Hole Resistors 56-SFR2500004300FR500TR-ND
430 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

430 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 430 Ohm, 400Mw, 1%; Resistance Vishay - 94C5116 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 430 Ohm, 400Mw, 1%; Resistance Vishay
94C5116
Metal Film Resistor, 430 Ohm, 400Mw, 1%; Resistance Vishay 94C5116
METAL FILM RESISTOR, 430 OHM, 400mW, 1%; Resistance:430ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 430 OHM, 400mW, 1%; Resistance:430ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500004300FR500 56-SFR2500004300FR500CT-ND 94C5116
Product Name 0.4W 250V Resistor Through Hole Resistors Metal Film Resistor, 430 Ohm, 400Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details