Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004121FR500

Description
4.12 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4.12KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4.12KYTR-ND
Through Hole Resistors BC4.12KYTR-ND
4.12 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

4.12 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.12Kohm, 400Mw, 1%; Resistance Vishay - 94C5095 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.12Kohm, 400Mw, 1%; Resistance Vishay
94C5095
Metal Film Resistor, 4.12Kohm, 400Mw, 1%; Resistance Vishay 94C5095
METAL FILM RESISTOR, 4.12KOHM, 400mW, 1%; Resistance:4.12kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.12KOHM, 400mW, 1%; Resistance:4.12kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4.12KYTR-ND 94C5095
Product Name Through Hole Resistors Metal Film Resistor, 4.12Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details