Vishay Intertechnology, Inc. Through Hole Resistors SFR2500004029FR500

Description
40.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC40.2YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC40.2YTR-ND
Through Hole Resistors PPC40.2YTR-ND
40.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

40.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC40.2YCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC40.2YCT-ND
Through Hole Resistors PPC40.2YCT-ND
40.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

40.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 40.2 Ohm, 400Mw, 1%; Resistance Vishay - 94C5104 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 40.2 Ohm, 400Mw, 1%; Resistance Vishay
94C5104
Metal Film Resistor, 40.2 Ohm, 400Mw, 1%; Resistance Vishay 94C5104
METAL FILM RESISTOR, 40.2 OHM, 400mW, 1%; Resistance:40.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 40.2 OHM, 400mW, 1%; Resistance:40.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC40.2YTR-ND 94C5104
Product Name Through Hole Resistors Metal Film Resistor, 40.2 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details