4.02 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
4.02 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
4.02kR 1% Axial Metal Film Resistor 400mW 250V Product overview: SFR2500004021FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mW, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400mW, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500004021FR50
METAL FILM RESISTOR, 4.02KOHM, 400mW, 1%; Resistance:4.02kohm;
METAL FILM RESISTOR, 4.02KOHM, 400mW 1%, FULL REEL; Resistance:4.02kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-SFR2500004021FR500TR-ND | 53-SFR2500004021FR500 | 94C5094 |
| Product Name | Through Hole Resistors | 400mW 250V Resistor | Metal Film Resistor, 4.02Kohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |