RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 39.2 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500003929FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 39.2 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 39.2 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003929FR50
39.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 39.2 OHM, 400mW, 1%; Resistance:39.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SFR2500003929FR500 | PPC39.2YTR-ND | 94C5091 |
| Product Name | Through-Hole 0.4 W 39.2 ohm Resistor | Through Hole Resistors | Metal Film Resistor, 39.2 Ohm, 400Mw, 1%; Resistance Vishay |
| Resistance Range | 39.2 ohms | 39.2 ohms | 39.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 250 volts | 250 volts | |
| Operating AC Voltage | 250 volts | 250 volts | |
| Standards and Certifications | RoHS | RoHS |