The Metal Film Resistor, part number 94C5090, has a resistance value of 39.2 kΩ and a power rating of 400 mW. It features a tolerance of ±1% and is designed for applications requiring precision. The resistor is encapsulated in a light-green lacquer that provides protection against environmental factors and is compliant with RoHS standards. It operates effectively within a maximum voltage of 250 V and has a temperature coefficient of ±100 ppm/K. This resistor is suitable for general-purpose applications and is compatible with both lead-free and lead-containing soldering processes.
39.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
39.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 39.2KOHM, 400mW, 1%; Resistance:39.2kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-SFR2500003922FR500TR-ND | 94C5090 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 39.2Kohm, 400Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % |