390 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
390 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, SFR125 Series, 390 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC4853TB-ND | 97K9672 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, Sfr125 Series, 390 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |