Vishay Precision Group Through Hole Resistors SFR2500003902JA500

Description
Vishay SFR2500003902JA500 Resistor
Request a Quote Datasheet
Description
Vishay SFR2500003902JA500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 9033775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
9033775P
Through Hole Resistors 9033775P
Vishay SFR2500003902JA500 Resistor

Vishay SFR2500003902JA500 Resistor

Supplier's Site
Through Hole Resistors - 9033775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
9033775
Through Hole Resistors 9033775
Vishay SFR2500003902JA500 Resistor

Vishay SFR2500003902JA500 Resistor

Supplier's Site
Through Hole Resistors - 56-SFR2500003902JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003902JA500TB-ND
Through Hole Resistors 56-SFR2500003902JA500TB-ND
39 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

39 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003902JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003902JA500CT-ND
Through Hole Resistors 56-SFR2500003902JA500CT-ND
39 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

39 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 39 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9670 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 39 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9670
Through Hole Metal Film Resistor, Sfr125 Series, 39 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9670
Through Hole Metal Film Resistor, SFR125 Series, 39 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 39 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 9033775P 9033775 56-SFR2500003902JA500TB-ND 97K9670
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 39 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Mounting / Packaging ThroughHole ThroughHole; 0207 Axial ThroughHole; Axial Leads
Resistance Range 39000 ohms
Power Rating 0.4000 watts 0.4000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details