Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003902FR500

Description
39 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500003902FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003902FR500TR-ND
Through Hole Resistors 56-SFR2500003902FR500TR-ND
39 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

39 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003902FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003902FR500CT-ND
Through Hole Resistors 56-SFR2500003902FR500CT-ND
39 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

39 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.4W Resistor - 53-SFR2500003902FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 39K OHM 0.4W 1% AXIAL Product overview: SFR2500003902FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003902FR50 0 can be used for catalog matching and distributor lookup.

RES 39K OHM 0.4W 1% AXIAL Product overview: SFR2500003902FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003902FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-SFR2500003902FR500TR-ND 53-SFR2500003902FR500
Product Name Through Hole Resistors 0.4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details