Vishay Intertechnology, Inc. 390 OHM 0.4W Resistor SFR2500003900FR500

Description
RES 390 OHM 0.4W 1% AXIAL Product overview: SFR2500003900FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003900FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 390 OHM 0.4W 1% AXIAL Product overview: SFR2500003900FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003900FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390 OHM 0.4W Resistor - 53-SFR2500003900FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390 OHM 0.4W Resistor
53-SFR2500003900FR500
390 OHM 0.4W Resistor 53-SFR2500003900FR500
RES 390 OHM 0.4W 1% AXIAL Product overview: SFR2500003900FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003900FR50 0 can be used for catalog matching and distributor lookup.

RES 390 OHM 0.4W 1% AXIAL Product overview: SFR2500003900FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003900FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500003900FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003900FR500CT-ND
Through Hole Resistors 56-SFR2500003900FR500CT-ND
RES 390 OHM 0.4W 1% AXIAL

RES 390 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003900FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003900FR500TR-ND
Through Hole Resistors 56-SFR2500003900FR500TR-ND
390 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

390 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR2500003900FR500 56-SFR2500003900FR500CT-ND
Product Name 390 OHM 0.4W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers