Vishay Intertechnology, Inc. Resistor, Metal Film, 38.3 Ohm, 400Mw, 1%; Filter Terminals Vishay SFR2500003839FR500

Description
RESISTOR, METAL FILM, 38.3 OHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 38.3 OHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 38.3 Ohm, 400Mw, 1%; Filter Terminals Vishay - 94C5087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 38.3 Ohm, 400Mw, 1%; Filter Terminals Vishay
94C5087
Resistor, Metal Film, 38.3 Ohm, 400Mw, 1%; Filter Terminals Vishay 94C5087
RESISTOR, METAL FILM, 38.3 OHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

RESISTOR, METAL FILM, 38.3 OHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94C5087
Product Name Resistor, Metal Film, 38.3 Ohm, 400Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details