Vishay Precision Group Through Hole Resistors SFR2500003830FR500

Description
383 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
383 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC383YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC383YTR-ND
Through Hole Resistors BC383YTR-ND
383 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

383 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 383 Ohm, 400Mw, 1%; Resistance Vishay - 94C5089 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 383 Ohm, 400Mw, 1%; Resistance Vishay
94C5089
Metal Film Resistor, 383 Ohm, 400Mw, 1%; Resistance Vishay 94C5089
METAL FILM RESISTOR, 383 OHM, 400mW, 1%; Resistance:383ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 383 OHM, 400mW, 1%; Resistance:383ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 383 Ohm, 400Mw, 1%; Resistance Vishay - 84R1837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 383 Ohm, 400Mw, 1%; Resistance Vishay
84R1837
Resistor, Metal Film, 383 Ohm, 400Mw, 1%; Resistance Vishay 84R1837
RESISTOR, METAL FILM, 383 OHM, 400mW, 1%; Resistance:383ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 383 OHM, 400mW, 1%; Resistance:383ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC383YTR-ND 94C5089
Product Name Through Hole Resistors Metal Film Resistor, 383 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details