Vishay Intertechnology, Inc. 0.4W Resistor SFR2500003742FR500

Description
RES 37.4K OHM 0.4W 1% AXIAL Product overview: SFR2500003742FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003742FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 37.4K OHM 0.4W 1% AXIAL Product overview: SFR2500003742FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003742FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Resistor - 53-SFR2500003742FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 37.4K OHM 0.4W 1% AXIAL Product overview: SFR2500003742FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003742FR50 0 can be used for catalog matching and distributor lookup.

RES 37.4K OHM 0.4W 1% AXIAL Product overview: SFR2500003742FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003742FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC37.4KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC37.4KYCT-ND
Through Hole Resistors PPC37.4KYCT-ND
37.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

37.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC37.4KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC37.4KYTR-ND
Through Hole Resistors PPC37.4KYTR-ND
37.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

37.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 37.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5082 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 37.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5082
Metal Film Resistor, 37.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5082
METAL FILM RESISTOR, 37.4KOHM, 400mW, 1%, FULL REEL; Resistance:37.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 37.4KOHM, 400mW, 1%, FULL REEL; Resistance:37.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR2500003742FR500 PPC37.4KYCT-ND 94C5082
Product Name 0.4W Resistor Through Hole Resistors Metal Film Resistor, 37.4Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Resistance Range 37400 ohms 37400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details