Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003659FR500

Description
36.5 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
36.5 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC36.5YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC36.5YTR-ND
Through Hole Resistors PPC36.5YTR-ND
36.5 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

36.5 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 36.5 Ohm, 400Mw, 1%; Resistance Vishay - 94C5079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 36.5 Ohm, 400Mw, 1%; Resistance Vishay
94C5079
Resistor, Metal Film, 36.5 Ohm, 400Mw, 1%; Resistance Vishay 94C5079
RESISTOR, METAL FILM, 36.5 OHM, 400mW, 1%; Resistance:36.5ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 36.5 OHM, 400mW, 1%; Resistance:36.5ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC36.5YTR-ND 94C5079
Product Name Through Hole Resistors Resistor, Metal Film, 36.5 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details