Vishay Precision Group Through Hole Resistors SFR2500003653FR500

Description
365 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
365 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC365KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC365KYTR-ND
Through Hole Resistors PPC365KYTR-ND
365 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

365 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 365Kohm, 400Mw, 1%; Resistance Vishay - 94C5080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 365Kohm, 400Mw, 1%; Resistance Vishay
94C5080
Resistor, Metal Film, 365Kohm, 400Mw, 1%; Resistance Vishay 94C5080
RESISTOR, METAL FILM, 365KOHM, 400mW, 1%; Resistance:365kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 365KOHM, 400mW, 1%; Resistance:365kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC365KYTR-ND 94C5080
Product Name Through Hole Resistors Resistor, Metal Film, 365Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details