Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003652FR500

Description
36.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC36.5KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC36.5KYTR-ND
Through Hole Resistors BC36.5KYTR-ND
36.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

36.5 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 36.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5078 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 36.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5078
Metal Film Resistor, 36.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5078
METAL FILM RESISTOR, 36.5KOHM, 400mW, 1%, FULL REEL; Resistance:36.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 36.5KOHM, 400mW, 1%, FULL REEL; Resistance:36.5kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC36.5KYTR-ND 94C5078
Product Name Through Hole Resistors Metal Film Resistor, 36.5Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details