Vishay Precision Group Through Hole Resistors SFR2500003650FR500

Description
365 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
365 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC365YTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC365YTR-ND
Through Hole Resistors BC365YTR-ND
365 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

365 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 365 Ohm, 400Mw, 1%; Resistance Vishay - 84R1835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 365 Ohm, 400Mw, 1%; Resistance Vishay
84R1835
Resistor, Metal Film, 365 Ohm, 400Mw, 1%; Resistance Vishay 84R1835
RESISTOR, METAL FILM, 365 OHM, 400mW, 1%; Resistance:365ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 365 OHM, 400mW, 1%; Resistance:365ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 365 Ohm, 400Mw, 1%; Resistance Vishay - 94C5081 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 365 Ohm, 400Mw, 1%; Resistance Vishay
94C5081
Metal Film Resistor, 365 Ohm, 400Mw, 1%; Resistance Vishay 94C5081
METAL FILM RESISTOR, 365 OHM, 400mW, 1%; Resistance:365ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 365 OHM, 400mW, 1%; Resistance:365ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC365YTR-ND 84R1835
Product Name Through Hole Resistors Resistor, Metal Film, 365 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details