Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003573FR500

Description
357 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
357 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC357KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC357KYTR-ND
Through Hole Resistors BC357KYTR-ND
357 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

357 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 357Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 357Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5075
Resistor, Metal Film, 357Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5075
RESISTOR, METAL FILM, 357KOHM, 400mW, 1%, FULL REEL; Resistance:357kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 357KOHM, 400mW, 1%, FULL REEL; Resistance:357kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC357KYTR-ND 94C5075
Product Name Through Hole Resistors Resistor, Metal Film, 357Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details