Vishay Precision Group Through Hole Resistors SFR2500003481FR500

Description
3.48 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC3.48KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3.48KYTR-ND
Through Hole Resistors PPC3.48KYTR-ND
3.48 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

3.48 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC3.48KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3.48KYCT-ND
Through Hole Resistors PPC3.48KYCT-ND
3.48 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

3.48 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.48Kohm, 400Mw, 1%; Resistance Vishay - 94C5042 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.48Kohm, 400Mw, 1%; Resistance Vishay
94C5042
Metal Film Resistor, 3.48Kohm, 400Mw, 1%; Resistance Vishay 94C5042
METAL FILM RESISTOR, 3.48KOHM, 400mW, 1%; Resistance:3.48kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.48KOHM, 400mW, 1%; Resistance:3.48kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC3.48KYTR-ND 94C5042
Product Name Through Hole Resistors Metal Film Resistor, 3.48Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details