Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003403FR500

Description
340 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
340 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC340KYCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC340KYCT-ND
Through Hole Resistors PPC340KYCT-ND
340 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

340 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC340KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC340KYTR-ND
Through Hole Resistors PPC340KYTR-ND
340 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

340 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.4 W 340000 ohm Resistor - 53-SFR2500003403FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.4 W 340000 ohm Resistor
53-SFR2500003403FR500
Through-Hole 0.4 W 340000 ohm Resistor 53-SFR2500003403FR500
RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 340000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500003403FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 340000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 340000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003403FR50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.4 W, 1 %, 100 ppm, 340000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR2500003403FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.4 W, 340000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.4 W, 340000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003403FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 340Kohm, 400Mw, 1%; Filter Terminals Vishay - 94C5069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 340Kohm, 400Mw, 1%; Filter Terminals Vishay
94C5069
Resistor, Metal Film, 340Kohm, 400Mw, 1%; Filter Terminals Vishay 94C5069
RESISTOR, METAL FILM, 340KOHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

RESISTOR, METAL FILM, 340KOHM, 400mW, 1%; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-55°C to +155°C; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes

Supplier's Site Datasheet
RES 340K OHM 0.4W 1% AXIAL - 886-SFR2500003403FR500 - Utmel Electronic Limited
Hong Kong, China
RES 340K OHM 0.4W 1% AXIAL
886-SFR2500003403FR500
RES 340K OHM 0.4W 1% AXIAL 886-SFR2500003403FR500
RES 340K OHM 0.4W 1% AXIAL

RES 340K OHM 0.4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number PPC340KYCT-ND 53-SFR2500003403FR500 94C5069 886-SFR2500003403FR500
Product Name Through Hole Resistors Through-Hole 0.4 W 340000 ohm Resistor Resistor, Metal Film, 340Kohm, 400Mw, 1%; Filter Terminals Vishay RES 340K OHM 0.4W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details