Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003401FR500

Description
3.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3.40KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3.40KYTR-ND
Through Hole Resistors BC3.40KYTR-ND
3.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

3.4 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 3.4Kohm, 400Mw, 1%; Resistance Vishay - 94C5041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3.4Kohm, 400Mw, 1%; Resistance Vishay
94C5041
Resistor, Metal Film, 3.4Kohm, 400Mw, 1%; Resistance Vishay 94C5041
RESISTOR, METAL FILM, 3.4KOHM, 400mW, 1%; Resistance:3.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 3.4KOHM, 400mW, 1%; Resistance:3.4kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3.40KYTR-ND 94C5041
Product Name Through Hole Resistors Resistor, Metal Film, 3.4Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details