Vishay Precision Group Through Hole Resistors SFR2500003329FR500

Description
33.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500003329FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003329FR500CT-ND
Through Hole Resistors 56-SFR2500003329FR500CT-ND
33.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

33.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003329FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003329FR500TR-ND
Through Hole Resistors 56-SFR2500003329FR500TR-ND
33.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

33.2 Ohms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
33.2 OHM 0.4W Resistor - 53-SFR2500003329FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33.2 OHM 0.4W Resistor
53-SFR2500003329FR500
33.2 OHM 0.4W Resistor 53-SFR2500003329FR500
RES 33.2 OHM 0.4W 1% AXIAL Product overview: SFR2500003329FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.2 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003329FR50 0 can be used for catalog matching and distributor lookup.

RES 33.2 OHM 0.4W 1% AXIAL Product overview: SFR2500003329FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.2 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 OHM, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003329FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 33.2 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5064 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5064
Metal Film Resistor, 33.2 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5064
METAL FILM RESISTOR, 33.2 OHM, 400mW, 1%, FULL REEL; Resistance:33.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2 OHM, 400mW, 1%, FULL REEL; Resistance:33.2ohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500003329FR500CT-ND 53-SFR2500003329FR500 94C5064
Product Name Through Hole Resistors 33.2 OHM 0.4W Resistor Metal Film Resistor, 33.2 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details