Vishay Precision Group Through Hole Resistors SFR2500003322FR500

Description
33.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR2500003322FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003322FR500TR-ND
Through Hole Resistors 56-SFR2500003322FR500TR-ND
33.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

33.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003322FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003322FR500CT-ND
Through Hole Resistors 56-SFR2500003322FR500CT-ND
33.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

33.2 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.4W 250V Resistor - 53-SFR2500003322FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 250V Resistor
53-SFR2500003322FR500
0.4W 250V Resistor 53-SFR2500003322FR500
33.2kR 0.4W 1% Metal Film Resistor, Axial, 250V Product overview: SFR2500003322FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003322FR50 0 can be used for catalog matching and distributor lookup.

33.2kR 0.4W 1% Metal Film Resistor, Axial, 250V Product overview: SFR2500003322FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003322FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 33.2Kohm, 400Mw, 1%; Resistance Vishay - 89C1381 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2Kohm, 400Mw, 1%; Resistance Vishay
89C1381
Metal Film Resistor, 33.2Kohm, 400Mw, 1%; Resistance Vishay 89C1381
METAL FILM RESISTOR, 33.2KOHM, 400mW, 1%; Resistance:33.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2KOHM, 400mW, 1%; Resistance:33.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 33.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 28X2529 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
28X2529
Metal Film Resistor, 33.2Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 28X2529
METAL FILM RESISTOR, 33.2KOHM, 400mW, 1%, FULL REEL; Resistance:33.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2KOHM, 400mW, 1%, FULL REEL; Resistance:33.2kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-SFR2500003322FR500TR-ND 53-SFR2500003322FR500 89C1381
Product Name Through Hole Resistors 0.4W 250V Resistor Metal Film Resistor, 33.2Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details