Vishay Intertechnology, Inc. 33 Ohm 5W Resistor SFR2500003309JR500

Description
Res Metal Film 33 Ohm 5% 2/5W 100ppm/C Conformal AXL Thru-Hole T/R Product overview: SFR2500003309JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003309JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 33 Ohm 5% 2/5W 100ppm/C Conformal AXL Thru-Hole T/R Product overview: SFR2500003309JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003309JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 Ohm 5W Resistor - 53-SFR2500003309JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 Ohm 5W Resistor
53-SFR2500003309JR500
33 Ohm 5W Resistor 53-SFR2500003309JR500
Res Metal Film 33 Ohm 5% 2/5W 100ppm/C Conformal AXL Thru-Hole T/R Product overview: SFR2500003309JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003309JR50 0 can be used for catalog matching and distributor lookup.

Res Metal Film 33 Ohm 5% 2/5W 100ppm/C Conformal AXL Thru-Hole T/R Product overview: SFR2500003309JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR2500003309JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR2500003309JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003309JR500CT-ND
Through Hole Resistors 56-SFR2500003309JR500CT-ND
33 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

33 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR2500003309JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR2500003309JR500TR-ND
Through Hole Resistors 56-SFR2500003309JR500TR-ND
33 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

33 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR2500003309JR500 56-SFR2500003309JR500CT-ND
Product Name 33 Ohm 5W Resistor Through Hole Resistors
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details