Vishay Precision Group Through Hole Resistors SFR2500003301JA500

Description
3.3 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4367CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4367CT-ND
Through Hole Resistors BC4367CT-ND
3.3 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

3.3 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4367TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4367TB-ND
Through Hole Resistors BC4367TB-ND
3.3 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

3.3 kOhms ±5% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr125 Series, 3.3 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay - 97K9660 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr125 Series, 3.3 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
97K9660
Through Hole Metal Film Resistor, Sfr125 Series, 3.3 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay 97K9660
Through Hole Metal Film Resistor, SFR125 Series, 3.3 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR125 Series, 3.3 kohm, 400 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4367CT-ND 97K9660
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr125 Series, 3.3 Kohm, 400 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details