Vishay Precision Group Sfr25 1% R5 3K3 Vishay SFR2500003301FR500

Description
SFR25 1% R5 3K3
Description
SFR25 1% R5 3K3

Suppliers

Company
Product
Description
Supplier Links
Sfr25 1% R5 3K3 Vishay - 09P2385 - Newark, An Avnet Company
Chicago, IL, United States
Sfr25 1% R5 3K3 Vishay
09P2385
Sfr25 1% R5 3K3 Vishay 09P2385
SFR25 1% R5 3K3

SFR25 1% R5 3K3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09P2385
Product Name Sfr25 1% R5 3K3 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Connector for RG141 Cable - ET-SMS-8 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details