Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003243FR500

Description
324 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
324 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC324KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC324KYTR-ND
Through Hole Resistors PPC324KYTR-ND
324 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

324 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 324Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 324Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5062
Resistor, Metal Film, 324Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5062
RESISTOR, METAL FILM, 324KOHM, 400mW, 1%, FULL REEL; Resistance:324kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 324KOHM, 400mW, 1%, FULL REEL; Resistance:324kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC324KYTR-ND 94C5062
Product Name Through Hole Resistors Resistor, Metal Film, 324Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details