Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003163FR500

Description
316 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
316 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC316KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC316KYTR-ND
Through Hole Resistors BC316KYTR-ND
316 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

316 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 316Kohm, 400Mw, 1%; Resistance Vishay - 94C5058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 316Kohm, 400Mw, 1%; Resistance Vishay
94C5058
Resistor, Metal Film, 316Kohm, 400Mw, 1%; Resistance Vishay 94C5058
RESISTOR, METAL FILM, 316KOHM, 400mW, 1%; Resistance:316kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 316KOHM, 400mW, 1%; Resistance:316kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC316KYTR-ND 94C5058
Product Name Through Hole Resistors Resistor, Metal Film, 316Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details