Vishay Intertechnology, Inc. Through Hole Resistors SFR2500003162FR500

Description
31.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
31.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC31.6KYTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC31.6KYTR-ND
Through Hole Resistors PPC31.6KYTR-ND
31.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

31.6 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 31.6Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 94C5056 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 31.6Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
94C5056
Metal Film Resistor, 31.6Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 94C5056
METAL FILM RESISTOR, 31.6KOHM, 400mW, 1%, FULL REEL; Resistance:31.6kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 31.6KOHM, 400mW, 1%, FULL REEL; Resistance:31.6kohm; Product Range:SFR25 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC31.6KYTR-ND 94C5056
Product Name Through Hole Resistors Metal Film Resistor, 31.6Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details